EN
  • EN
  • DE

PS21963-4A

Part No PS21963-4A
Manufacturer Mitsubishi
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Power Drivers - Modules
Manufacturer Mitsubishi
Win Source Part Number 351951-PS21963-4A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS21963-4A CAD Model

Description

The Mitsubishi PS21963-4A is an Intelligent Power Module (IPM) designed to provide efficient and reliable motor control. This module integrates power semiconductor devices, gate drive circuits, and protection functions into a single package, streamlining the design process and improving system performance. It is typically used in applications that require precise control of AC motors.

Applications

  • Air Conditioners: Used to control the compressor motor in air conditioning systems, improving energy efficiency and cooling performance.
  • Refrigerators: Employed in variable-speed refrigerator compressors to optimize cooling and reduce power consumption.
  • Washing Machines: Implemented in inverter-controlled washing machines to provide precise motor speed and torque control for various washing cycles.
  • Industrial Inverters: Used in general-purpose inverters for controlling a variety of industrial motors in applications such as pumps, fans, and conveyors.
  • Fan Motors: Suitable for high-efficiency fan motor control in both residential and commercial applications.

Features

  • Integrated Gate Drivers: Includes built-in gate drivers for IGBTs, simplifying the control circuit design and reducing the number of external components.
  • Short-Circuit Protection: Provides robust protection against short-circuit events, enhancing system reliability and preventing damage.
  • Over-Temperature Protection: Incorporates over-temperature protection to prevent thermal damage and extend the lifespan of the module.
  • Under-Voltage Lockout (UVLO): Features UVLO functionality to ensure reliable switching of the IGBTs under varying voltage conditions.
  • Compact Package: Designed with a compact package for easy integration and space-saving installation.
  • Low Power Loss: Optimized for low power dissipation, contributing to improved energy efficiency and reduced operating costs.

Benefits

  • Simplified System Design: Integration of gate drivers and protection features reduces the complexity of the overall system design, allowing for faster development cycles.
  • Increased Reliability: Built-in protection mechanisms enhance the robustness and reliability of the motor drive system, minimizing downtime.
  • Improved Energy Efficiency: Low power loss design results in lower energy consumption and reduced operating costs, making it environmentally friendly.
  • Reduced PCB Area: Compact package minimizes the required printed circuit board (PCB) area, enabling smaller product designs.
  • Faster Development Time: Integrated functionality allows for faster prototyping and development cycles, reducing time-to-market.

Additional Details

The PS21963-4A typically comprises six IGBTs in a three-phase bridge configuration, along with freewheeling diodes. The module's voltage and current ratings are essential parameters to consider when designing an application. Proper thermal management, including the use of an appropriate heatsink, is critical to maintain the module's operating temperature within specified limits. Always refer to the manufacturer's datasheet for comprehensive electrical specifications, thermal characteristics, and detailed application guidelines.

You May Also Be Interested in

ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,485 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess