EN
  • EN
  • DE

M74LS195AP

Part No M74LS195AP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description Mit M74LS195AP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074449-M74LS195AP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS195AP CAD Model

Description

The M74LS195AP is a high-speed 4-bit parallel access shift register utilizing Schottky TTL technology. It is capable of both serial and parallel data entry, as well as parallel data output. This versatile device can be used as a shift register, a storage register, or a parallel-to-serial converter. Its features make it suitable for various digital logic applications requiring data manipulation and storage.

Applications:

  • Serial-to-parallel conversion
  • Parallel-to-serial conversion
  • Data storage
  • Sequence generation
  • Digital delay lines

Features:

  • 4-Bit Parallel Access
  • Serial and Parallel Data Entry
  • Parallel Data Output
  • Asynchronous Master Reset
  • J-K Serial Input

Benefits:

  • Versatile Data Handling: Allows both serial and parallel data input and output, providing flexibility in system design.
  • Multiple Operating Modes: Can function as a shift register, storage register, or parallel-to-serial converter.
  • Simplified System Design: Integrated asynchronous master reset simplifies initialization and error recovery.
  • Easy cascading: Multiple register cascading is possible for increased bit storage.
  • J-K serial input: The J-K serial input enables more complex shift register functionality.

Additional Details:

The M74LS195AP operates within a supply voltage range of 4.75V to 5.25V and is characterized for operation from 0°C to 70°C. It is housed in a 16-pin DIP package. The device includes parallel data inputs (A-D), serial inputs (J, K), a parallel enable (PE) input, a clock (CP) input, and parallel outputs (QA-QD). A master reset (MR) input allows for asynchronous clearing of the register. The parallel enable input controls the parallel loading of data.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Crouse-Hinds
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess