EN
  • EN
  • DE

M74LS156P

Part No M74LS156P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012270-M74LS156P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS156P CAD Model

Description

The M74LS156P is a high-speed dual 2-to-4 line decoder/demultiplexer manufactured by Mitsubishi. It belongs to the 74LS series of integrated circuits, known for their low-power Schottky TTL (Transistor-Transistor Logic) characteristics, offering a good balance between speed and power consumption. This device is commonly used in digital logic circuits for decoding and data routing applications.

Applications:

  • Memory Addressing: Used as a decoder for selecting memory banks in memory systems.
  • Data Routing: Implemented as a demultiplexer to route data from a single source to one of several destinations.
  • Address Decoding: Employed in microprocessor-based systems for decoding address lines to select peripheral devices.
  • Control Logic: Utilized in control circuits to activate or deactivate different functional blocks based on input conditions.
  • Instrumentation: Used in test and measurement equipment for signal routing and control.

Features:

  • Dual 2-to-4 Line Decoder/Demultiplexer: Contains two independent decoder/demultiplexer circuits in a single package.
  • Low-Power Schottky TTL: Operates with low power consumption and high-speed switching characteristics.
  • Active-Low Outputs: Provides active-low outputs, which are commonly used in digital logic designs.
  • Enable Inputs: Features enable inputs that allow for disabling the outputs and implementing cascading configurations.
  • High Fan-Out Capability: Can drive multiple TTL loads without significant performance degradation.

Benefits:

  • Versatility: Can be used in both decoding and demultiplexing applications, providing flexibility in circuit design.
  • Speed: Offers high-speed switching characteristics, enabling fast data processing and signal routing.
  • Low Power Consumption: Reduces power requirements and heat dissipation, improving system efficiency.
  • Easy Integration: Compatible with other TTL devices, simplifying system integration and design.
  • Reliability: Provides stable and reliable operation in a wide range of operating conditions.

Additional Details:

The M74LS156P operates with a standard TTL supply voltage of 5V. Its propagation delay is typically in the range of 10-15 ns. The device is packaged in a 16-pin DIP (Dual In-line Package). It is designed to interface directly with other TTL and CMOS logic devices. The operating temperature range is typically from 0°C to 70°C. Each decoder section has two select inputs (A, B) and an enable input (G). When the enable input is high, all outputs are forced high, regardless of the select inputs.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess