The Mitsubishi M62008L is a single-chip FM stereo demodulator IC designed for use in portable radio cassette players and similar audio equipment. It incorporates a pilot signal canceler circuit and requires minimal external components, simplifying the design process and reducing overall system cost. This IC is known for its high performance, low distortion, and stable operation, making it a popular choice for audio applications.
Applications
- Portable Radio Cassette Players
- FM Stereo Receivers
- Car Audio Systems
- Audio Amplifiers
- Consumer Electronics with FM Radio Functionality
Features
- Single-Chip FM Stereo Demodulation
- Pilot Signal Canceler Circuit
- Few External Components Required
- Low Distortion
- Stable Operation
- Built-in Noise Cancelling
- Wide Operating Voltage Range
- High Channel Separation
- Excellent Signal-to-Noise Ratio
Benefits
- Reduced System Cost: Minimizing external components lowers overall manufacturing expenses.
- Simplified Design: Easy integration into audio circuits accelerates the development process.
- High-Quality Audio: Low distortion and excellent channel separation ensure a superior listening experience.
- Stable Performance: Reliable operation across a range of conditions ensures consistent audio quality.
- Compact Design: Single-chip solution reduces the board space needed for FM demodulation.
Additional Details
The M62008L operates using a supply voltage typically around 5V. It utilizes phase-locked loop (PLL) technology for accurate demodulation. Its pilot signal canceler effectively reduces interference and improves signal clarity. The IC is usually packaged in a small outline package (SOP) or similar, facilitating easy surface mounting onto printed circuit boards. Its specifications include a typical total harmonic distortion (THD) of less than 0.3% and a channel separation of greater than 40dB.