EN
  • EN
  • DE

M5M4256AP-10

Part No M5M4256AP-10
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074201-M5M4256AP-10
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M4256AP-10 CAD Model

Description

The M5M4256AP-10 is a 256K-bit Static Random Access Memory (SRAM) from Mitsubishi Electric, organized as 32K words x 8 bits. SRAM offers fast and reliable data storage, making it suitable for various applications where quick access to data is crucial. The '-10' likely indicates the access time in nanoseconds.

Applications:

  • Cache Memory: Used as cache memory in embedded systems and microcontrollers to improve performance.
  • Buffer Memory: Employed as buffer memory in data acquisition systems, communication devices, and other applications requiring temporary data storage.
  • Embedded Systems: Found in a wide range of embedded applications, including industrial control, medical devices, and consumer electronics.
  • Instrumentation: Used in test and measurement equipment for data logging and real-time analysis.
  • Robotics: Utilized in robotics applications for storing control algorithms and sensor data.

Features:

  • 256K-bit (32K x 8) capacity: Provides a sufficient amount of fast-access memory for many applications.
  • Fast Access Time: Offers an access time of 10ns, allowing for quick data retrieval and storage.
  • Single 5V Power Supply: Operates on a standard 5V power supply, simplifying system design.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered or energy-sensitive applications.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Three-State Outputs: Enables easy memory expansion and allows multiple devices to share the same data bus.
  • Fully Static Operation: Requires no refresh cycles, simplifying memory control and timing.

Benefits:

  • High-Speed Operation: The fast access time improves system performance and responsiveness.
  • Easy to Use: Static operation eliminates the need for complex refresh circuitry, simplifying the design process.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable applications.
  • Reliable Data Storage: Provides stable and reliable data storage for critical applications.

Additional Details:

The M5M4256AP-10 typically comes in various package types, including DIP and SOJ. The SRAM cell technology ensures fast and reliable data storage without the need for refresh cycles. The AP designation may refer to specific package type or manufacturing process. This SRAM is often used in applications where speed and low power consumption are important considerations, such as embedded systems and portable devices.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess