The CY7C1019BV33-15VI is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This memory device offers a fast access time, low power consumption, and high reliability, making it suitable for a wide range of applications where fast data retrieval and storage are critical.
Applications
- High-speed cache memory
- Networking equipment
- Graphics cards
- Digital signal processing (DSP) systems
- Embedded systems requiring fast memory access
Features
- High-speed access time: 15 ns
- Low active power consumption
- Low standby power consumption
- 3.3V power supply
- Available in various package options
- TTL-compatible inputs and outputs
- Automatic power-down when deselected
Benefits
- Fast data access speeds enable high system performance.
- Low power consumption reduces overall system power requirements.
- Simplified system design due to TTL-compatible I/O.
- Increased system reliability due to robust design and manufacturing processes.
- Wide operating voltage range provides design flexibility.
Additional Details
The CY7C1019BV33-15VI SRAM utilizes advanced CMOS technology to achieve high speed and low power operation. Its architecture is optimized for fast data access and minimal power dissipation during both active and standby modes. The device is available in various package options, allowing designers to choose the best fit for their specific application requirements. The 15ns access time makes it suitable for high-speed memory applications. The SRAM is organized internally to provide the specified access time and ensures that data is available quickly when requested. It uses a standard TTL-compatible interface, which makes interfacing to many different systems much easier. The CY7C1019BV33-15VI is designed to operate over a range of temperatures. Because this component is listed as END-OF-LIFE, sourcing it may require contacting specialized distributors.