EN
  • EN
  • DE

CR05AS-8-CT13

Part No CR05AS-8-CT13
Manufacturer Mitsubishi
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992216-CR05AS-8-CT13
Categories OEM Parts(C-E)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR05AS-8-CT13 CAD Model

Description

The CR05AS-8-CT13 is a triac manufactured by Mitsubishi Electric. Triacs are semiconductor devices used for controlling AC power, functioning as solid-state switches capable of handling relatively high currents. This particular triac is designed for various AC switching and control applications.

Applications

  • AC Motor Speed Control: Used in controlling the speed of AC motors in appliances and industrial equipment.
  • Light Dimmers: Employed in lighting circuits to adjust the intensity of incandescent and some LED lighting.
  • Solid-State Relays: Integrated into solid-state relays for switching AC loads.
  • Temperature Control: Found in heating systems and appliances for precise temperature regulation.
  • General AC Switching: Used in various applications requiring the switching of AC power, such as power tools and small appliances.

Features

  • High Blocking Voltage: Designed to withstand high voltage levels in the off-state.
  • High Surge Current Capability: Can handle high surge currents without damage, making it suitable for inductive loads.
  • Gate Triggering: Easily triggered by a gate current, allowing for simple control circuitry.
  • Three-Terminal Device: A three-terminal device simplifying the design and integration into circuits.
  • Compact Package: Typically available in a through-hole package for easy mounting.

Benefits

  • Efficient AC Power Control: Provides efficient and reliable control of AC power.
  • Long Lifespan: Solid-state design offers a longer lifespan compared to mechanical relays.
  • Fast Switching Speed: Enables rapid switching of AC loads, improving system responsiveness.
  • Reduced Maintenance: Requires minimal maintenance due to the absence of moving parts.
  • Versatile Application: Suitable for a wide range of AC power control applications.

Additional Details

The CR05AS-8-CT13 typically features a repetitive peak off-state voltage rating that determines its suitability for different mains voltages. Its on-state current rating specifies the maximum current it can continuously handle. The gate trigger current is an important parameter for designing the control circuitry. Consult the datasheet for specific electrical characteristics, including voltage ratings, current ratings, gate trigger parameters, and thermal resistance. Proper heat sinking may be required depending on the application and operating conditions to ensure reliable performance and prevent overheating. This Triac is a robust and reliable component for AC power control applications.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess