EN
  • EN
  • DE

CNF41R222S-TP

Part No CNF41R222S-TP
Manufacturer Mitsubishi
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010282-CNF41R222S-TP
Categories OEM Parts(C-E)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CNF41R222S-TP CAD Model

Description

The Mitsubishi CNF41R222S-TP is a fixed ceramic capacitor. This component is designed for use in a variety of electronic circuits where stable capacitance is required. Its ceramic construction provides good temperature stability and a high level of reliability.

Applications

  • Bypass Capacitors: Used to decouple power rails, filtering out unwanted noise and providing a stable voltage supply to integrated circuits.
  • Filtering: Employed in filter circuits for signal conditioning and noise reduction.
  • Timing Circuits: Integrated into timing circuits to control the frequency and duration of signals.
  • Resonant Circuits: Used in resonant circuits, such as oscillators and radio frequency (RF) circuits.
  • General Purpose Coupling: Provides AC coupling between different circuit stages.

Features

  • Fixed Capacitance: Provides a stable and consistent capacitance value.
  • Ceramic Dielectric: Offers good temperature stability and low losses.
  • Compact Size: Facilitates high-density circuit designs.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Reliability: Ensures long-term performance and stability.

Benefits

  • Stable Performance: Maintains consistent capacitance value over a wide temperature range.
  • Noise Reduction: Effectively filters out unwanted noise in electronic circuits.
  • Simplified Design: Easy to integrate into circuit boards with standard SMT processes.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic devices.
  • Cost-Effective: Provides a reliable and cost-effective solution for capacitance requirements.

Additional Details

The CNF41R222S-TP has a capacitance value of 2.2nF, as indicated by the '222' in the part number (22 x 10^2 pF = 2200 pF = 2.2 nF). It typically has a voltage rating, which should be checked in the manufacturer's datasheet to ensure it is suitable for the application. The temperature coefficient and tolerance of the capacitor are important parameters, especially for critical applications. The surface mount package allows for efficient automated assembly, reducing manufacturing costs. This capacitor is commonly used in a broad range of electronic devices, including consumer electronics, industrial equipment, and automotive systems. Its robust construction and stable electrical characteristics make it a dependable component in various circuit designs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess