EN
  • EN
  • DE

CM100MXUB-13T1

Part No CM100MXUB-13T1
Manufacturer Mitsubishi
Catalog Custom Parts (B - D)
Description Igbt Module T1-Series Nx Type Cib B Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227062-CM100MXUB-13T1
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM100MXUB-13T1 CAD Model

Description

The CM100MXUB-13T1 is an insulated gate bipolar transistor (IGBT) module manufactured by Mitsubishi Electric. This module is designed for high-power switching applications requiring efficient and reliable performance. It is part of Mitsubishi's extensive line of power semiconductor devices, known for their quality and durability.

Applications

  • AC motor drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial applications.
  • Uninterruptible power supplies (UPS): Employed in UPS systems to provide backup power in case of power outages.
  • Welding machines: Used in inverter-based welding machines to generate high-frequency power for welding processes.
  • Induction heating: Applied in induction heating systems for heating metals and other materials.
  • Renewable energy systems: Integrated into solar inverters and wind turbine converters to convert DC power to AC power and regulate voltage.
  • Traction applications: Utilized in electric vehicles and trains for controlling the motor drive systems.

Features

  • High blocking voltage: Designed to withstand high voltage levels, ensuring reliable operation in high-power circuits.
  • Low saturation voltage: Minimizes power dissipation during operation, leading to improved energy efficiency.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses and improving overall system performance.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety and simplifying thermal management.
  • Integrated gate resistor: Includes an integrated gate resistor to suppress oscillations and improve switching characteristics.
  • Rugged construction: Built with robust materials and construction techniques to withstand harsh operating conditions.

Benefits

  • Improved energy efficiency: The low saturation voltage and fast switching speed contribute to reduced power losses and improved energy efficiency.
  • Enhanced system reliability: The high blocking voltage and rugged construction ensure reliable operation in demanding applications.
  • Simplified system design: The isolated baseplate and integrated gate resistor simplify system design and reduce the number of external components required.
  • Reduced size and weight: IGBT modules offer a compact and lightweight alternative to discrete components, enabling smaller and lighter power electronic systems.
  • Lower system cost: By integrating multiple components into a single module, IGBTs can help reduce overall system cost.
  • Increased power density: IGBT modules allow for higher power densities in power electronic systems, enabling more compact and efficient designs.

Additional Details

The CM100MXUB-13T1 has a collector-emitter voltage (Vces) rating sufficient for many applications. Its collector current (Ic) rating determines the maximum current the module can handle. It is typically mounted on a heatsink to dissipate heat generated during operation. Appropriate gate drive circuitry is required to control the IGBT. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cherry Semiconductor Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Chilisin
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $186.8625 $186.8625
2+ $180.6338 $361.2676
3+ $161.9476 $485.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess