EN
  • EN
  • DE

ZX10-2-252-S+

Part No ZX10-2-252-S+
Manufacturer Mini-Circuits
Catalog RF and Wireless >RF Power Dividers/Splitters
Description 2 WAYS PWRSPLTR, 500 - 2500 MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307795-ZX10-2-252-S+
Category RF and Wireless >RF Power Dividers/Splitters
Manufacturer Mini-Circuits
Packaging Tray
Part Status Active
Insertion Loss 0.9dB
Frequency 500 MHz ~ 2.5 GHz
Specifications Isolation (Min) 10dB, 4° Imbalance (Max)
Size / Dimension 0.900" L x 0.740" W x 0.570" H (22.86mm x 18.80mm x 14.48mm)
Package / Case Module
Operating Temperature - 40 C
Ultra Librarian 3D Model Ultra Librarian ZX10-2-252-S+ CAD Model

Description

  • wide bandwidth, 500 to 2500 MHz 
  • excellent amplitude unbalance, 0.02 dB typ. 
  • very good phase unbalance, 1 deg. typ. 
  • small size 
  • low cost 
  • protected under U.S. Patent 6,790,049

You May Also Be Interested in

Mini-Circuits
2 WAYS PWRSPLTR, 2000-10000 MHZ
Need more? Email Us
Mini-Circuits
LTCC PWR SPLTR, 4800 - 7200 MHZ
Lowest to $6.4512
Mini-Circuits
2 WAYS RESISTIVE PS, DC 4200 MHZ
Lowest to $123.1344
Mini-Circuits
RF PWR DVDR 1.15-1.95GHZ 6VDFN
Need more? Email Us
Mini-Circuits
2 WAYS MMIC PS, 1600 - 3300 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.2GHZ 8SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 10MHZ-540MHZ 8SMD
Need more? Email Us
Knowles Dielectric Labs
RF POWER DVDR 25GHZ-32GHZ MODULE
Need more? Email Us
Mini-Circuits
DC PASS PWRSPLTR, 500 - 6000 MHZ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess