The DFLT15A is a surface-mount, low-profile, uni-directional TVS (Transient Voltage Suppressor) diode designed and manufactured by Diodes Incorporated. This component is specifically engineered to provide robust protection for sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.
Key Features
- High Surge Capability: With its ability to handle high surge events, the DFLT15A is an excellent choice for protecting against severe voltage spikes.
- Low Profile Package: Its PowerDI®5 package ensures a minimal footprint on PCBs, making it suitable for compact electronic assemblies.
- Uni-directional Protection: The device offers uni-directional transient voltage protection, making it ideal for DC applications where polarity is fixed.
- Low Clamping Voltage: It provides a low clamping voltage under surge, minimizing the risk to sensitive components during a transient event.
- High Reliability: Manufactured by Diodes Incorporated, a leader in quality electronic components, the DFLT15A is designed for high reliability and performance.
Applications
The DFLT15A is a versatile component suitable for a wide array of applications where transient voltage protection is critical. These include:
- Portable Electronics
- Power Supplies
- Industrial Systems
- Networking Equipment
- Telecommunications Systems
Technical Specifications
| Parameter |
Value |
| Peak Pulse Power Dissipation |
1500W (@10/1000μs) |
| Stand-off Voltage |
15V |
| Maximum Clamping Voltage |
24.4V (@ Ipp) |
| Maximum Peak Pulse Current |
61.5A |
| Operating Temperature Range |
-55°C to +150°C |
The DFLT15A from Diodes Incorporated is the go-to solution for designers looking to enhance the durability and longevity of their electronic products by guarding against voltage transients. Its compact design and powerful surge protection capabilities make it an indispensable component in modern electronics protection strategies.