EN
  • EN
  • DE

NE5532IP

Part No NE5532IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Low-Noise High-Speed Audio Operational Amplifier 8-PDIP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Gain Bandwidth Product 10 MHz
Lead Free Contains Lead
Number of Channels 2
Number of Circuits 2
Number of Pins 8
RoHS Compliant
Win Source Part Number 1081982-NE5532IP
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE5532IP CAD Model

Description

Product Overview: NE5532IP from Texas Instruments

The NE5532IP is a high-performance operational amplifier (op-amp) produced by Texas Instruments, designed to offer a perfect blend of features for audio and other applications requiring high-quality amplification. This dual op-amp is widely recognized for its low noise and distortion characteristics, making it an industry standard for audio processing and a reliable choice for a broad range of applications.

Key Features

  • High Gain Bandwidth: The NE5532IP boasts a high gain bandwidth of 10MHz, which ensures a wide frequency range for various audio applications.
  • Low Noise: With a low noise density of 5nV/√Hz, the NE5532IP is ideal for high-fidelity audio preamplifiers and mixers.
  • High Slew Rate: The device's high slew rate of 9V/μs allows for fast signal response, which is critical in high-speed signal processing.
  • Dual Operational Amplifier: The inclusion of two op-amps in a single package allows for compact circuit designs and reduces the overall component count.
  • Wide Supply Range: The NE5532IP operates over a wide supply voltage range of ±3V to ±15V, providing flexibility in various circuit configurations.

Applications

The NE5532IP is versatile and can be used in a multitude of applications such as:

  • High-quality audio preamplifiers
  • Professional audio equipment
  • Active filters
  • Signal conditioning
  • Analog-to-digital converters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the NE5532IP is no exception. It is built to meet the rigorous standards of the electronics industry, ensuring reliability and performance in both commercial and industrial environments.

Package and Availability

The NE5532IP comes in a DIP-8 (Dual In-line Package) format, which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic assemblies. Its availability through Texas Instruments and authorized distributors makes it accessible for designers and manufacturers around the world.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess