Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency 2GHz ~ 8GHz
P1dB 30dBm
Gain 30dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 12V
Current - Supply 1.2A
Test Frequency 2GHz ~ 8GHz
Grade -
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian ZVE-8G+ CAD Model

Description

Features

  • Wideband, 2 to 8 GHz
  • Low Noise, 4 dB typ.
  • High IP3, +40 dBm typ.
  • High Dynamic Range
  • High Gain, 30 dB min.

You May Also Be Interested in

RF Micro Devices
DC-5000 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULAR 0HZ-5GHZ SOT363
Lowest to $70.0699
ECAD model for SGA-3463
Renesas Electronics America
F0109 DUAL LNA
Lowest to $7.7976
ECAD model for F0109NBTI
NXP / Nexperia
BGU8823
Need more? Email Us
ECAD model for BGU8823/AY
Analog Devices Inc.
IC RF AMP WLCSP / RF Amplifier IC
Lowest to $16.2986
ECAD model for AD45226Z-R7
NXP / Nexperia
BGU8822
Need more? Email Us
ECAD model for BGU8822/AY
Broadcom Limited
0.1-6 GHz 3V, 17 dBm Amplifier | IC RF AMP ISM 100MHZ-6GHZ SOT363
Lowest to $4.3091
ECAD model for MGA-82563-TR1
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Need more? Email Us
ECAD model for GALI-6F+
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
ECAD model for MAAM-011109-DIE
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
ECAD model for A3M34TL139T2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention