EN
  • EN
  • DE

TSB43AB23

Part No TSB43AB23
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description IEEE 1394A 2000 OHCI PHY /LINK LAYER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274637-TSB43AB23
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43AB23 CAD Model

Description

The TSB43AB23 device by Texas Instruments is a high-performance IEEE 1394a-2000 compliant integrated circuit designed to serve as a link-layer controller for FireWire (IEEE 1394) communications. This product is particularly suitable for applications in multimedia, networking, and external storage, offering a seamless interface for high-speed data transfer.

Key Features

  • Compliance: Fully compliant with the IEEE 1394a-2000 standard and backwards compatible with IEEE 1394-1995.
  • Data Transfer Rates: Supports 100Mbits/s, 200Mbits/s, and 400Mbits/s data transfer rates, enabling high-performance serial bus interactions.
  • Ports: Features two IEEE 1394a cable ports, each capable of 400Mbits/s, for flexible connectivity options.
  • Integrated PHY: Comes with a built-in 1394a-2000 PHY, allowing direct connection to the physical layer for simplified design and increased reliability.
  • Enhanced Functions: Supports asynchronous and isochronous data transfer modes, providing versatility for various types of data communications.
  • Power Management: Includes advanced power management capabilities with support for multiple power-down states to ensure energy-efficient operation.

Applications

The TSB43AB23 is adept at handling the demands of a wide range of applications. It's particularly useful in:

  • Desktop and laptop computers
  • Digital cameras and camcorders
  • Home entertainment systems
  • Professional audio and video equipment
  • External storage systems
  • Networking and communication devices

Technical Specifications

Equipped with a PCI interface, the TSB43AB23 allows for direct connection to the host system's bus, facilitating easy integration and fast communication. The device also features a programmable arbitration and packet prioritization, ensuring efficient handling of bus access for multiple connected devices.

Quality and Reliability

As with all Texas Instruments products, the TSB43AB23 is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. With Texas Instruments' commitment to continuous innovation, the TSB43AB23 represents a dependable solution for IEEE 1394a interface needs.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3824 $56.9120
11+ $9.3395 $102.7345
17+ $9.0476 $153.8092
23+ $8.7557 $201.3811
30+ $8.4639 $253.9170
40+ $7.5883 $303.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess