EN
  • EN
  • DE

GALI-6F+

Part No GALI-6F+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-4GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 15.8dBm
Gain 12.3dB
Noise Figure 4.5dB
RF Type Cellular, PCS
Voltage - Supply 4.2V ~ 5.4V
Current - Supply 50mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 823936-GALI-6F+
Ultra Librarian 3D Model Ultra Librarian GALI-6F+ CAD Model

Description

The 823936-GALI-6F+ is an RF amplifier designed for use in cellular and PCS applications.

  • Frequency Range: 0Hz to 4GHz
  • Gain: 12.3dB
  • Noise Figure: 4.5dB
  • Voltage Supply: 4.2V to 5.4V
  • Current Consumption: 50mA
  • Package: Surface mount
  • Standard Package: 1,000 pcs
  • Manufacturer: Mini-Circuits
  • Product Line: Active product

You May Also Be Interested in

RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess