Products specifications Report Issue?

Reference Date Code 13+
Reference case NUL
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 712966-YAT-7+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YAT-7+ CAD Model

Description

The YAT-7+ is a wideband, absorptive fixed attenuator manufactured by Mini-Circuits. It provides a precise and consistent level of signal attenuation over a broad frequency range.

Applications:

  • RF and microwave systems
  • Test and measurement equipment
  • Signal leveling
  • Impedance matching
  • Receiver protection

Features:

  • Wide frequency range: DC to 8 GHz
  • Attenuation value: 7 dB (Nominal)
  • Excellent attenuation accuracy
  • Low VSWR
  • High power handling
  • Rugged construction

Benefits:

  • Provides a stable and predictable attenuation level
  • Minimizes signal reflections and distortions
  • Protects sensitive components from high power levels
  • Improves system performance and reliability
  • Easy to integrate into existing systems

Additional Details:

The YAT-7+ attenuator is designed to provide accurate and reliable signal attenuation across a wide frequency spectrum. Its low VSWR ensures minimal signal reflections, contributing to improved signal integrity. The rugged construction ensures that the attenuator can withstand harsh operating conditions. This attenuator is commonly used in applications where precise signal control is required, such as in test and measurement setups, communication systems, and radar applications. Its ability to handle high power levels makes it suitable for protecting sensitive receiver components from damage. The broad frequency range from DC to 8 GHz covers a wide range of applications, making it a versatile component in RF and microwave systems.

Technical Specifications:

  • Frequency Range: DC to 8 GHz
  • Attenuation: 7 dB (Nominal)
  • VSWR: 1.25:1 (typical)
  • Impedance: 50 Ohms
  • Power Handling: 2W
  • Operating Temperature Range: -55°C to +100°C

You May Also Be Interested in

Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1537 $71.5370
23+ $5.8704 $135.0192
35+ $5.6867 $199.0345
48+ $5.5030 $264.1440
61+ $5.3193 $324.4773
82+ $4.7695 $391.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,100 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention