EN
  • EN
  • DE

VNA-28

Part No VNA-28
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103966-VNA-28
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VNA-28 CAD Model

Description

The VNA-28 is a voltage variable attenuator (VVA) from Mini-Circuits. It's designed to provide precise control over signal amplitude in RF and microwave systems. This compact device offers a wide attenuation range, low insertion loss, and excellent linearity, making it ideal for various communication, test and measurement, and radar applications.

Applications:

  • Automatic Gain Control (AGC) Circuits: Used in AGC circuits to maintain a constant signal level despite variations in input signal strength.
  • Power Leveling: Employed in power leveling applications to ensure a stable output power.
  • Signal Fading Simulation: Used in test equipment to simulate signal fading conditions for wireless communication testing.
  • Amplitude Modulation: Can be used for amplitude modulation of RF signals.
  • Radar Systems: Used in radar systems for signal attenuation and control.

Features:

  • Wide Attenuation Range: Offers a broad attenuation range for precise signal control.
  • Low Insertion Loss: Minimizes signal loss when attenuation is minimal.
  • Excellent Linearity: Provides linear attenuation characteristics over the control voltage range.
  • Fast Switching Speed: Allows for rapid changes in attenuation.
  • Compact Size: Small form factor for easy integration into various systems.

Benefits:

  • Precise Signal Control: Enables accurate control over signal amplitude.
  • Improved System Performance: Low insertion loss and excellent linearity contribute to improved system performance.
  • Versatile Applications: Suitable for a wide range of applications requiring variable attenuation.
  • Easy Integration: Compact size simplifies integration into existing designs.
  • Reliable Operation: Mini-Circuits' reputation ensures reliable and consistent performance.

Technical Specifications:

  • Frequency Range: Typically covers a broad frequency range (e.g., DC to 2 GHz, or higher depending on the specific model).
  • Attenuation Range: Varies depending on the model but typically ranges from 0 dB to 20 dB or more.
  • Insertion Loss: Typically low, less than 1 dB at low attenuation levels.
  • Control Voltage: Requires a DC control voltage to adjust attenuation.
  • Impedance: Typically 50 ohms.

Refer to the Mini-Circuits VNA-28 datasheet for detailed specifications, performance curves, and application notes.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess