EN
  • EN
  • DE

LTC1487IS8

Part No LTC1487IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description LTC1487IS8 Lt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071996-LTC1487IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1487IS8 CAD Model

Description

LTC1487IS8 Ultra-Low Power RS485 Transceiver

The LTC1487IS8 is a premium quality RS485 transceiver from Linear Technology, designed to provide robust communication in industrial environments. This transceiver is a part of Linear Technology's commitment to delivering high-performance and reliable integrated circuits for sophisticated applications.

Key Features

  • Low Power Operation: The LTC1487IS8 is engineered to operate at ultra-low power, making it ideal for power-sensitive applications. It requires only 120μA of supply current when in full operation and less than 10μA in the shutdown mode.
  • High-Speed Interface: Capable of data rates up to 2.5Mbps, this transceiver can handle high-speed communication with ease, ensuring efficient data transmission across networks.
  • Extended Temperature Range: With an industrial temperature range from -40°C to 85°C, the LTC1487IS8 is built to withstand harsh environments, maintaining performance and reliability.
  • Robust Electrostatic Discharge (ESD) Protection: The device features ±15kV ESD protection on the transceiver input/output pins, safeguarding against unexpected voltage spikes and ensuring system stability.
  • Single 5V Supply: It operates on a single 5V supply, simplifying power design requirements.
  • No Damage or Latchup up to ±10kV: The LTC1487IS8 has been tested for latchup performance, ensuring that it can handle transient conditions without sustaining damage or operational disruption.

Applications

The LTC1487IS8 is an excellent choice for a range of applications that require reliable data communication with minimal power consumption. It is commonly used in:

  • Networked Industrial Control Systems
  • Building Automation
  • Remote Sensors
  • Automotive Control Systems

Package Information

The LTC1487IS8 is offered in an 8-lead SOIC package, providing a compact footprint for space-constrained applications. Its small size, combined with its robust feature set, makes it a versatile component for designing efficient communication interfaces in a variety of electronic systems.

With its advanced features and Linear Technology's reputation for quality, the LTC1487IS8 RS485 transceiver represents a reliable solution for designers looking to enhance their communication systems with a durable, low-power, and high-speed data transceiver.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess