EN
  • EN
  • DE

TOSW-230+

Part No TOSW-230+
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Description Switch, SPDT Pin Diode, TTL Driver, 10-3000MHz, 50ohm.PlugIn
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014966-TOSW-230+
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TOSW-230+ CAD Model

Description

The TOSW-230+ is a wideband, ceramic resonator voltage-controlled oscillator (VCO) manufactured by Mini-Circuits. The '+' symbol often indicates that the component meets RoHS compliance standards (Restriction of Hazardous Substances). It is designed for a wide range of applications requiring a stable and tunable signal source.

Applications

  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Communication Systems: Local oscillators in transceivers, synthesizers, and frequency converters.
  • Radar Systems: Signal sources in radar transmitters and receivers.
  • Satellite Communication: Upconverters and downconverters in satellite communication systems.
  • Wireless Communication: Signal sources in wireless base stations and mobile devices.

Features

  • Wideband Tuning Range: Provides a wide frequency tuning range.
  • Ceramic Resonator: Offers excellent frequency stability and low phase noise.
  • Voltage-Controlled Oscillator (VCO): Frequency is controlled by an external voltage.
  • Low Phase Noise: Minimizes unwanted noise in the output signal.
  • Excellent Linearity: Provides a linear relationship between tuning voltage and output frequency.
  • Miniature Size: Small package size for space-constrained applications.

Benefits

  • Frequency Stability: Provides a stable and reliable signal source.
  • Wideband Coverage: Covers a wide range of frequencies.
  • Low Phase Noise: Improves signal quality and reduces interference.
  • Easy to Use: Simple tuning voltage interface makes it easy to integrate into systems.
  • Compact Size: Saves board space and simplifies design.

Additional Details

The TOSW-230+ has a specific frequency range, tuning sensitivity, output power, and harmonic suppression characteristics as defined in the Mini-Circuits datasheet. The tuning voltage range, supply voltage, and current consumption are also important parameters. The package type and dimensions are specified in the datasheet. The phase noise performance is a critical parameter for many applications and is typically specified in dBc/Hz at various offsets from the carrier frequency. It operates within a specified temperature range.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess