EN
  • EN
  • DE

TD27C010-150V10

Part No TD27C010-150V10
Manufacturer Intel
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 995893-TD27C010-150V10
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD27C010-150V10 CAD Model

Description

The TD27C010-150V10 is a 1 Mbit (128K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. EPROMs are non-volatile memory devices that can be electrically programmed by the user. Once programmed, the data is retained even when power is removed. EPROMs are commonly used in applications where firmware or configuration data needs to be stored permanently.

Applications

  • Embedded systems: Storing firmware for microcontrollers and microprocessors.
  • Industrial control systems: Storing configuration data for programmable logic controllers (PLCs).
  • Consumer electronics: Storing boot code and operating system kernels for set-top boxes and other devices.
  • Automotive electronics: Storing engine control unit (ECU) parameters.
  • Telecommunications equipment: Storing configuration data for network routers and switches.

Features

  • 1 Mbit (128K x 8) capacity: Provides ample storage for firmware and configuration data.
  • EPROM technology: Electrically programmable and erasable.
  • Non-volatile memory: Data is retained even when power is removed.
  • 150 ns access time: Provides fast data retrieval.
  • Single 5V power supply: Simplifies system design.

Benefits

  • Permanent data storage: Ensures reliable operation even in the event of power loss.
  • Flexibility: Allows for reprogramming and updating of firmware.
  • Fast access time: Enables quick data retrieval and execution.
  • Ease of use: Simple programming and interfacing requirements.
  • Wide availability: EPROM technology is well-established and readily available.

Additional Details

The TD27C010-150V10 EPROM is typically programmed using a dedicated EPROM programmer. The programming process involves applying specific voltage levels to the device's pins to store data in the memory cells. Erasing the EPROM typically requires exposure to ultraviolet (UV) light through a quartz window on the top of the package. The 150 ns access time specifies the maximum time required to retrieve data from the memory after the address is applied. The single 5V power supply simplifies system design and reduces the number of external components required. Intel provides detailed datasheets with comprehensive specifications, including timing diagrams, programming algorithms, and electrical characteristics. These datasheets are essential for engineers and designers to ensure proper integration of the EPROM into their systems. Adherence to recommended programming and handling procedures is crucial for maintaining the EPROM's performance and reliability over its lifespan.

The EPROM's package type is typically a DIP (Dual In-line Package) or a PLCC (Plastic Leaded Chip Carrier) to facilitate easy mounting on printed circuit boards. The device's operating temperature range allows it to function reliably in diverse environments. Proper grounding and decoupling techniques are also important for minimizing noise and ensuring stable operation.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6471 $51.1181
27+ $3.8131 $102.9537
41+ $3.6939 $151.4499
56+ $3.5747 $200.1832
73+ $3.4556 $252.2588
97+ $3.0981 $300.5157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess