Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 5MHz ~ 300MHz
Phase Difference 5°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 21.45dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 356157-TC3-1T+
Ultra Librarian 3D Model Ultra Librarian TC3-1T+ CAD Model

Description

The 356157-TC3-1T+ is an RF and Wireless Balun manufactured by Mini-Circuits.

  • Frequency Range: 5MHz to 300MHz
  • Phase Difference: 5 degrees
  • Maximum Insertion Loss: 1.0dB
  • Minimum Return Loss: 21.45dB
  • Package: 5-SMD module package
  • Installation: suitable for surface mount installations.
  • Availability: readily available for various projects with a standard package of 2,000 pieces.
  • Status: active product in Mini-Circuits' RF and Wireless category
  • Reliability: a reliable choice for your electronic component needs.

You May Also Be Interested in

Mini-Circuits
Lowest to $5.2714
ECAD model for TC4-1W-7
Mini-Circuits
Need more? Email Us
ECAD model for ADT16-1+
M/A-Com Technology Solutions
Transformer, 1:3 40 MHz - 1000MHz
Need more? Email Us
ECAD model for MABA-011032
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4525
ECAD model for ETC1-1-13
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1850
ECAD model for DXP18BN5014T
Mini-Circuits
Surface Mount RF Transformer
Lowest to $7.4501
ECAD model for ADT1-1WT-1
Johanson Technology Inc.
900 MHz Balun
Lowest to $1.0676
ECAD model for 0900BL15C050
Princeton
6-Ch Audio Selector
Need more? Email Us
ECAD model for PT2323
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
ECAD model for BD60120N50100AHF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6091 $50.7001
27+ $3.7819 $102.1113
41+ $3.6637 $150.2117
57+ $3.5455 $202.0935
73+ $3.4273 $250.1929
98+ $3.0728 $301.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,690 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention