EN
  • EN
  • DE

SYM-25DHW-5+

Part No SYM-25DHW-5+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839336-SYM-25DHW-5+
Ultra Librarian 3D Model Ultra Librarian SYM-25DHW-5+ CAD Model

Description

The SYM-25DHW-5+ is a surface-mount mixer from Mini-Circuits, designed for frequency mixing applications in a wide range of communication and signal processing systems. This double-balanced mixer provides excellent isolation and low conversion loss, making it suitable for demanding applications where signal integrity is critical. Its rugged construction and small size make it ideal for integration into compact PCB designs.

Applications:

  • Frequency Up-Conversion
  • Frequency Down-Conversion
  • Phase Detection
  • Modulation and Demodulation
  • Test and Measurement Equipment

Features:

  • Wide Frequency Range: Operates over a broad frequency range, typically from 5 to 2500 MHz, providing versatility for various applications.
  • Low Conversion Loss: Minimizes signal attenuation during frequency mixing, ensuring optimal performance.
  • High Isolation: Offers excellent isolation between ports (LO-RF, LO-IF, RF-IF), reducing unwanted signal leakage and interference.
  • Double-Balanced Design: Provides enhanced suppression of spurious signals and harmonics.
  • Surface-Mount Package: Allows for easy and reliable mounting on printed circuit boards.
  • Rugged Construction: Designed to withstand harsh environmental conditions, ensuring long-term reliability.
  • Small Size: Compact footprint enables integration into space-constrained designs.

Benefits:

  • Improved Signal Integrity: Low conversion loss and high isolation enhance signal quality in communication systems.
  • Reduced Spurious Signals: Double-balanced design minimizes unwanted harmonics and spurious signals.
  • Simplified Integration: Surface-mount package facilitates easy and reliable PCB assembly.
  • Reliable Performance: Rugged construction ensures consistent performance in demanding environments.
  • Versatile Application: Wide frequency range makes it suitable for a broad range of mixing applications.

Additional Details:

The SYM-25DHW-5+ mixer is designed for use in both transmit and receive applications. It typically requires a local oscillator (LO) signal to perform the frequency mixing function. The IF (Intermediate Frequency) output signal contains the sum and difference frequencies of the RF (Radio Frequency) and LO signals. This mixer is commonly used in communication systems, radar systems, and test and measurement equipment. Its robust design and high performance characteristics make it a popular choice for demanding RF applications. The part is RoHS compliant.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess