EN
  • EN
  • DE

SXBP-27R5+

Part No SXBP-27R5+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 716467-SXBP-27R5+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SXBP-27R5+ CAD Model

Description

The SXBP-27R5+ from Mini-Circuits is a Surface Mount Bandpass Filter designed for a variety of RF and microwave applications. This filter offers a combination of excellent performance, small size, and ease of integration, making it suitable for demanding applications in communication systems, test and measurement equipment, and radar systems.

Applications:

  • Communication Systems: Used in transceivers and receivers to isolate desired signals and reject unwanted interference in both the transmit and receive paths.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers for accurate signal filtering.
  • Radar Systems: Integrated into radar front-ends to improve signal-to-noise ratio and enhance target detection.
  • Satellite Communication: Essential for filtering downlink and uplink signals, ensuring clean and reliable data transmission.
  • Wireless Infrastructure: Deployed in base stations and repeaters to optimize network performance and reduce co-channel interference.

Features:

  • Compact Size: Surface mount package allows for high-density circuit board design.
  • Sharp Rejection: Provides excellent attenuation of signals outside the passband.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength and integrity.
  • High Power Handling: Capable of withstanding moderate RF power levels.
  • Rugged Construction: Designed to withstand harsh environmental conditions, ensuring reliable performance.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, leading to cleaner and more reliable signals.
  • Enhanced System Performance: Optimizes system performance by ensuring that only the desired signals are processed.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance, improving overall reliability.
  • Simplified Design: Easy to integrate into existing circuit designs, reducing development time and cost.
  • Increased System Reliability: Robust design ensures stable and reliable operation, even in demanding environments.

Additional Details:

The SXBP-27R5+ filter typically operates within a specific frequency range centered around 27.5 MHz. Its insertion loss is typically less than 2 dB within the passband, and it provides significant attenuation of signals outside this range. The filter's surface mount package allows for automated assembly, reducing manufacturing costs. It is constructed from high-quality materials, ensuring long-term reliability and performance. It exhibits a typical impedance of 50 Ohms.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Genesys
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess