EN
  • EN
  • DE

SXBP-240+

Part No SXBP-240+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 350042-SXBP-240+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SXBP-240+ CAD Model

Description

The SXBP-240+ is a bandpass filter manufactured by Mini-Circuits, designed to allow signals within a specific frequency range (the passband) to pass through while attenuating signals outside of this range (the stopband). It is commonly used to isolate desired signals, reduce interference, and improve overall system performance.

Applications:

  • Wireless Communications: Used in base stations and mobile devices to filter out unwanted signals and improve reception quality.
  • Satellite Communications: Employed in satellite transceivers to isolate specific frequency bands for transmission and reception.
  • Radar Systems: Integrated into radar receivers to filter out noise and interference, enhancing target detection.
  • Test and Measurement Equipment: Used in spectrum analyzers and signal generators to ensure accurate signal analysis and generation.
  • Medical Devices: Utilized in medical imaging equipment, such as MRI machines, to filter out noise and improve image quality.

Features:

  • Small Size: Allows for easy integration into compact electronic devices.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • High Rejection: Provides significant attenuation of signals outside the passband, reducing interference from unwanted frequencies.
  • Wide Stopband: Offers broad attenuation across a wide range of frequencies outside the passband.
  • Surface Mountable: Designed for easy and efficient automated assembly onto printed circuit boards.

Benefits:

  • Improved Signal Quality: By filtering out unwanted noise and interference, the SXBP-240+ enhances the clarity and strength of the desired signal.
  • Enhanced System Performance: The filter contributes to the overall reliability and efficiency of the system by isolating desired frequencies.
  • Reduced Interference: Minimizes the impact of unwanted signals, preventing them from degrading the performance of the desired signal.
  • Increased Dynamic Range: Allows for a wider range of signal strengths to be processed without distortion.
  • Simplified Design: Provides a readily available solution for frequency selection, simplifying circuit design.

The SXBP-240+ is typically housed in a rugged, surface-mountable package designed to withstand harsh environmental conditions. It offers stable performance over a wide temperature range. The specific center frequency and bandwidth are key specifications, tailored to meet the requirements of different applications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $8.9963
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess