EN
  • EN
  • DE

SCN-3-28+

Part No SCN-3-28+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 316834-SCN-3-28+
Popularity Low
Supply and Demand Status Balance
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Insertion Loss 0.8dB
Frequency 1.6 GHz ~ 2.8 GHz
Specifications Isolation (Min) 10dB, 12dB Return Loss, 8° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian SCN-3-28+ CAD Model

Description

The SCN-3-28+ is a surface-mount RF splitter/combiner manufactured by Mini-Circuits. This device is designed to divide an input RF signal into three output signals with equal amplitude and phase, or to combine three input signals into a single output signal. The '+' suffix typically denotes an improved version, often indicating RoHS compliance and/or enhanced performance characteristics compared to older models.

Applications:

  • RF signal distribution
  • Wireless communication systems
  • Test and measurement equipment
  • Antenna arrays
  • Quadrature modulation/demodulation

Features:

  • Wide frequency range operation
  • Low insertion loss
  • High isolation between output ports
  • Excellent amplitude and phase balance
  • Compact surface-mount package
  • RoHS compliant

Benefits:

  • Efficient RF signal splitting and combining
  • Minimal signal attenuation
  • Reduced interference between output signals
  • Precise signal control
  • Easy integration into circuit boards
  • Environmentally friendly

Additional Details:

The SCN-3-28+ is characterized by its wide frequency bandwidth, enabling its use across a variety of RF applications. The specific frequency range, insertion loss, isolation, VSWR, amplitude balance, and phase balance are detailed in the Mini-Circuits datasheet. The surface-mount package facilitates automated assembly and reduces manufacturing costs. Careful attention should be paid to the recommended PCB footprint and soldering profile during assembly.

The device's internal construction ensures consistent performance over temperature variations. Impedance matching is incorporated to minimize signal reflections and maintain a low VSWR, contributing to optimal signal integrity. It is typically used in systems where accurate and reliable signal division or combination is critical, such as in phased-array antennas or quadrature modulation schemes.

It is important to adhere to the maximum input power rating specified in the datasheet to prevent damage to the component. Proper grounding techniques and impedance matching are necessary to achieve optimal performance and minimize signal distortion.

You May Also Be Interested in

SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
AMCC
Lowest to $2.8182
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8106 $54.4848
18+ $5.5882 $100.5876
28+ $5.4135 $151.5780
39+ $5.2389 $204.3171
50+ $5.0643 $253.2150
67+ $4.5404 $304.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess