Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 1.85 GHz ~ 2.2 GHz
Specifications Isolation (Min) 17dB, 19dB Return Loss, 5° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 316810-SCN-2-22+
Ultra Librarian 3D Model Ultra Librarian SCN-2-22+ CAD Model

Description

The 316810-SCN-2-22+ is a RF power divider/splitter designed for use in RF and wireless systems.

  • Insertion Loss: 0.5dB
  • Isolation: 17dB to 19dB
  • Frequency Range: 1.85 GHz to 2.2 GHz
  • Package: 6-SMD, no lead
  • Standard Package: 1,000 pcs
  • Brand: Mini-Circuits
  • Product Status: Active
  • ECCN: EAR99

You May Also Be Interested in

Pulse
RF POWER DIVIDER
Need more? Email Us
ECAD model for CX4011NLT
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
ECAD model for PDW05758
Panasonic
POWER DIVIDER 2100-2200MHZ
Need more? Email Us
ECAD model for EHFFD1509
M/A-Com Technology Solutions
AMPLIFIER,2WAYACTIVESPLITTER,2MM
Lowest to $1.5071
ECAD model for MAAM-008818-TR3000
L3 Narda-MITEQ
POWER DIVIDER ASSY, 4-WAY
Need more? Email Us
ECAD model for 30373
Panasonic
POWER DIVIDER 1000-1050MHZ
Need more? Email Us
ECAD model for EHFFD1508
BeRex Corporation
0.7-1GHZ, 2WAY SMT DIVIDER, SOT2
Lowest to $2.2599
ECAD model for BD0926
M/A-Com Technology Solutions
2 WAY 0 DEGREE POWER DIVIDER
Lowest to $19.1975
ECAD model for MAPD-010274-C209C0
Mini-Circuits
SURFACE MOUNT POWER SPLITTER/COM
Lowest to $8.8637
ECAD model for BP2U1+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8955 $52.1190
43+ $2.3758 $102.1594
66+ $2.3016 $151.9056
90+ $2.2273 $200.4570
117+ $2.1531 $251.9127
156+ $1.9304 $301.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention