Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Bulk
Product Status Obsolete
Insertion Loss 0.5dB
Frequency 1.75 GHz ~ 3 GHz
Specifications Isolation (Min) 10dB, 4° Imbalance (Max), 1.6 VSWR (Typ)
Size / Dimension 0.210" L x 0.163" W x 0.077" H (5.33mm x 4.14mm x 1.96mm)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 722715-BP2U1+
Ultra Librarian 3D Model Ultra Librarian BP2U1+ CAD Model

Description

The BP2U1+ is an RF power divider/splitter designed for use in RF and wireless applications. It offers an isolation of minimum 10dB, a maximum imbalance of 4 degrees, and a typical VSWR of 1.6. The size of the divider/splitter is 0.210" L x 0.163" W x 0.077" H (5.33mm x 4.14mm x 1.96mm). It is suitable for use in the frequency range of 1.75 GHz to 3 GHz. The insertion loss is 0.5dB. The BP2U1+ comes in an 8-SOIC (0.154", 3.90mm Width) package and is supplied by Mini-Circuits. It is available in bulk packaging with a standard package of 1 pcs. It is no longer in production.

You May Also Be Interested in

M/A-Com Technology Solutions
POWER DIVIDER,3 WAY.
Lowest to $14.3483
ECAD model for MAPDCC0006TR
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
ECAD model for PDW06089
M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
ECAD model for MAAM-008970-TR3000
M/A-Com Technology Solutions
POWER DIVIDER, 2 WAY,0 DEGREE,5-
Need more? Email Us
ECAD model for MAPDCT0030
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $23.8015
ECAD model for ADQ-22+
M/A-Com Technology Solutions
2-WAY POWER DIVIDER, PB-FREE EQU
Lowest to $10.6710
ECAD model for MAPDCC0003
M/A-Com Technology Solutions
3 WAY POWER DIVIDER
Need more? Email Us
ECAD model for MAPDCC0005TR
Mini-Circuits
RF PWR DVDR 1MHZ-500MHZ 6SMD
Lowest to $16.5684
ECAD model for JPS-2-1+
Mini-Circuits
RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN
Lowest to $3.7157
ECAD model for GP2X1+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,320 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention