EN
  • EN
  • DE

PIC10LF322T-E/OT

Part No PIC10LF322T-E/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B FLASH SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6
Manufacturer Microchip Technology
Series PIC® 10F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name PIC10LF322
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC10LF322T-E/OT-ND, PIC10LF322T-E/OTCT, PIC10LF322T-E/OTDKR, PIC10LF322T-E/OTTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889314-PIC10LF322T-E/OT
Ultra Librarian 3D Model Ultra Librarian PIC10LF322T-E/OT CAD Model

Description

Microchip Technology's PIC10LF322T-E/OT Microcontroller

The PIC10LF322T-E/OT is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This diminutive yet powerful MCU is part of the PIC10 family, well-suited for a variety of applications ranging from embedded systems to general-purpose control systems.

At the heart of the PIC10LF322T-E/OT is an 8-bit processor with a maximum clock speed of 16 MHz. It boasts a 16-byte flash memory, which provides ample space for small to medium complexity programs. The MCU also includes 64 bytes of SRAM and 16 bytes of EEPROM for data storage, making it an excellent choice for applications requiring data retention after power-off.

This MCU comes in a 6-pin SOT-23 package, making it ideal for space-constrained applications. Despite its small size, the PIC10LF322T-E/OT does not compromise on features. It has three I/O pins that can be configured for various functions, including digital input/output, analog input, or PWM output, providing versatility in interfacing with other components of a system.

One of the notable features of this microcontroller is its integrated 4-level hardware stack, which simplifies the implementation of complex software routines and interrupt handling. Additionally, the PIC10LF322T-E/OT includes an onboard 8-bit analog-to-digital converter (ADC) with Computation (ADC2), allowing for direct sensor interfacing and advanced signal processing capabilities. This feature is particularly useful for applications that require precise analog input processing, such as temperature or light intensity measurements.

The device is designed with power efficiency in mind, featuring multiple sleep modes to minimize power consumption during idle periods. Its wide operating voltage range of 2.3V to 5.5V provides flexibility in power supply design and ensures compatibility with both battery-powered and line-powered applications.

Programmers will appreciate the enhanced Mid-Range core with 49 Instruction, 16 Stack Levels, and the inclusion of a free and comprehensive development environment provided by Microchip, which includes the MPLAB X IDE and MPLAB Code Configurator for easy setup and programming.

The PIC10LF322T-E/OT is a robust and versatile microcontroller that is perfect for designers looking for a compact, yet feature-rich MCU for their next project.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9052 $57.1560
65+ $1.5632 $101.6080
100+ $1.5144 $151.4400
140+ $1.4655 $205.1700
180+ $1.4167 $255.0060
240+ $1.2701 $304.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,297 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess