Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Pulse Electronics Network
Package Tray
Connector Style Cage
Connector Type SFP
Mounting Type Through Hole, Right Angle
Termination Solder
Features EMI Shielded
Other Names SFPCAGE005-L,553-3323
Standard Package 990
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1294032-SFPCAGE005-L
Ultra Librarian 3D Model Ultra Librarian SFPCAGE005-L CAD Model

Description

The SFPCAGE005-L is a Small Form-factor Pluggable (SFP) cage manufactured by Pulse Electronics. It is designed to securely house and electrically connect SFP transceivers to a host system, enabling high-speed data communication. This cage is a crucial component in networking equipment, providing a standardized interface for optical or copper modules.

Applications

  • Network switches
  • Routers
  • Servers
  • Network interface cards (NICs)
  • Optical transceivers

Features

  • SFP form factor
  • Press-fit mounting
  • EMI shielding
  • Heat sink compatibility
  • Robust construction

Benefits

  • Securely houses SFP transceivers
  • Provides reliable electrical connection
  • Reduces electromagnetic interference (EMI)
  • Facilitates heat dissipation
  • Ensures compatibility with various SFP modules

Additional Details

The SFPCAGE005-L is designed for easy installation and reliable performance. The press-fit mounting ensures a secure connection to the printed circuit board (PCB), while the EMI shielding minimizes interference with other components. The cage is also designed to be compatible with heat sinks, which help to dissipate heat generated by the SFP transceiver. This is particularly important in high-density applications where heat buildup can be a concern.

Pulse Electronics is a reputable manufacturer known for producing high-quality networking components. The SFPCAGE005-L is made from durable materials and is designed to withstand the rigors of everyday use. Its compatibility with a wide range of SFP modules makes it a versatile choice for various networking applications. The SFP cage helps maintain signal integrity and proper thermal management, which are critical for ensuring reliable network performance. It conforms to industry standards for SFP cages, ensuring interoperability and ease of integration into existing systems. This robust and reliable SFP cage is an essential element for any network equipment requiring SFP transceivers.

You May Also Be Interested in

Amphenol
CONN SFP+ CAGE 1X4 PRESS-FIT R/A / Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
ECAD model for 10122388-201LF
Amphenol
CONN IND MINI I RCPT 8POS SLD RA / 8 Position Industrial Mini, Type I Receptacle Connector Solder Through Hole, Right Angle
Lowest to $0.3138
ECAD model for 10137850-0010LF
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR / 8 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
Need more? Email Us
ECAD model for 1-2201855-1
TE Connectivity
CONN IND MINI I HEADER 8P PCB RA / 8 Position Industrial Mini, Type I Header Connector Solder Through Hole, Right Angle, Horizontal
Need more? Email Us
ECAD model for 2040537-1
TE Connectivity
CONN SFP CAGE SOLDER R/A / Position SFP Cage Connector Solder Through Hole, Right Angle
Need more? Email Us
ECAD model for 1-2227303-2
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Lowest to $42.1952
ECAD model for 1658744-3
Molex, LLC
1.27mm (.050") Pitch Serial ATA Host Receptacle, Mating Height 4.30mm (.169"), 0.76um (30u") Gold (Au)
Need more? Email Us
ECAD model for 47018-2011
Amphenol
CONN IND MINI II RCPT 8P SLD RA / 8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole, Right Angle
Lowest to $0.2752
ECAD model for 10137850-0020LF
TE Connectivity
CONN ZSFP+ RCPT 20POS SLD RA SMD / 20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $2.5280
ECAD model for 2170088-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention