EN
  • EN
  • DE

ROS1250W119+

Part No ROS1250W119+
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088848-ROS1250W119+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ROS1250W119+ CAD Model

Description

The ROS-1250W-119+ is a voltage controlled oscillator (VCO) manufactured by Mini-Circuits. It is designed to generate a signal with a frequency that can be adjusted by varying an input voltage. This VCO is known for its wide tuning range, low phase noise, and compact size.

Applications

  • Frequency Synthesizers
  • Phase-Locked Loops (PLLs)
  • Test and Measurement Equipment
  • Communication Systems
  • Radar Systems

Features

  • Wide Tuning Range: Offers a broad range of output frequencies.
  • Low Phase Noise: Provides a clean output signal with minimal noise.
  • Compact Size: Designed for space-constrained applications.
  • Linear Tuning Characteristic: The output frequency changes linearly with the control voltage.
  • Stable Performance: Maintains consistent performance over temperature variations.

Benefits

  • Flexible Frequency Control: Allows precise adjustment of the output frequency.
  • Improved Signal Quality: Reduces noise and interference in sensitive applications.
  • Reduced Board Space: Enables miniaturization of electronic devices.
  • Simplified Circuit Design: Provides a convenient and easy-to-use solution for frequency generation.
  • Enhanced System Performance: Contributes to overall system stability and accuracy.

Additional Details

The ROS-1250W-119+ typically operates within a frequency range centered around 1250 MHz, with a tuning range that allows adjusting the frequency by a significant amount. The control voltage range is specified in the datasheet, and the VCO is designed to operate with a specific supply voltage (e.g., 5V). The output power is also a key parameter, indicating the strength of the generated signal. It is packaged in a small surface-mount package. It's used in frequency synthesizers to generate various frequencies. Key specifications include tuning voltage range, typical phase noise at a specific offset, and output power.

You May Also Be Interested in

Ricoh
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Qualcomm
Lowest to $3.2640
Pericom
Lowest to $3.9178
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Chilisin
Lowest to $0.0084
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
NEC
Need more? Email Us
Realtek
Lowest to $1.6320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess