EN
  • EN
  • DE

180KD07

Part No 180KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 18V 0.25KA, BULK  /  18 V 250 A Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Maximum AC Volts 11 V
Maximum DC Volts 14 V
Varistor Voltage (Min) 15 V
Varistor Voltage (Typ) 18 V
Varistor Voltage (Max) 21.6 V
Current - Surge 250 A
Energy 0.9J
Number of Circuits 1
Capacitance @ Frequency 2800 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 13-180KD07
Standard Package 1,000
Win Source Part Number 976851-180KD07
Ultra Librarian 3D Model Ultra Librarian 180KD07 CAD Model

Description

The YAGEO TVS-Varistors, MOVs circuit protection is a through-hole mounting type with a package/case of disc 7mm.

  • Mounting Type: through-hole
  • Package/Case: disc 7mm
  • Varistor Voltage: 15V to 21.6V
  • Capacitance @ Frequency: 2800pF @ 1kHz
  • Maximum AC Volts: 11V
  • Maximum DC Volts: 14V
  • Current-Surge: 250A
  • Energy: 0.9J
  • Temperature Range: -40°C to 105°C
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,360+ $0.0369 $50.1840
3,305+ $0.0303 $100.1415
5,120+ $0.0293 $150.0160
7,045+ $0.0284 $200.0780
9,125+ $0.0274 $250.0250
12,200+ $0.0246 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,370 pieces
MOQ: 1360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess