Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Function Limiter
Frequency 100MHz ~ 2.5GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 16-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 891964-RLM-23-1WL+
Ultra Librarian 3D Model Ultra Librarian RLM-23-1WL+ CAD Model

Description

The 891964-RLM-23-1WL+ is a limiter designed for general purpose RF applications, and manufactured by Mini-Circuits.

  • Frequency Range: 100MHz to 2.5GHz
  • Mounting Type: Surface Mount
  • Package / Case: 16-SMD, No Lead
  • Packaging: Tape and Reel
  • Product Status: Active

You May Also Be Interested in

Maxim Integrated
IC MODULATOR/DEMODULATOR QFN
Lowest to $21.4855
ECAD model for MAX2021ETX
Texas Instruments
IC RF DETECT / RF IC Transceiver General Purpose 76GHz ~ 81GHz SPI Interface 161-FC/CSP (10.4x10.4)
Lowest to $56.4068
ECAD model for AWR1843ABGABLQ1
M/A-Com Technology Solutions
DRIVER,SPST,HYBRID
Need more? Email Us
ECAD model for MADRCC0006TR
STMicroelectronics
IC TUNABLE CAP RF BST 6UQFN / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 6-UQFN (1.6x1.2)
Need more? Email Us
ECAD model for STPTIC-39F1M6
Analog Devices Inc.
IC FREQ DIVIDER DC-10GHZ 8SOIC
Lowest to $26.9167
ECAD model for HMC361S8G
Analog Devices Inc.
IC RCVR IF/BASEBAND 16B 81LGA
Lowest to $75.2992
ECAD model for LTM9001IV-BA#PBF
NXP / Nexperia
IC LOW VOLT IF RCVR 20TSSOP / RF IC IF Receiver Cellular, NADC 200MHz RSSI Equipped 20-TSSOP
Need more? Email Us
ECAD model for SA647DH,112
Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to $9.4769
ECAD model for SX1303IMLTRT
Analog Devices Inc.
SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 18 - 29 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 12-QFN
Lowest to $74.5096
ECAD model for HMC576LC3B

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8148 $62.8148
2+ $51.5403 $103.0806
4+ $49.9297 $199.7188
5+ $48.3191 $241.5955
6+ $46.7084 $280.2504
8+ $41.8765 $335.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,865 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention