EN
  • EN
  • DE

QCN-34+

Part No QCN-34+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 2.5GHZ-3.4GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 2.5 GHz ~ 3.4 GHz
Specifications Isolation (Min) 23dB, 1.15 VSWR (Typ), 4° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 285506-QCN-34+
Ultra Librarian 3D Model Ultra Librarian QCN-34+ CAD Model

Description

The Mini-Circuits 285506-QCN-34+ is an RF power divider/splitter designed for applications in the frequency range of 2.5GHz to 3.4GHz.

  • Isolation: It features an isolation of at least 23dB,
  • VSWR: a 1.15 VSWR (typical),
  • Imbalance: and a maximum 4-degree imbalance.
  • Size: The power divider/splitter has a compact size of 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
  • Mounting: and is surface mountable with a 6-SMD, no lead package.
  • Status: The 285506-QCN-34+ is an active product in the Mini-Circuits lineup and is available in a standard package of 3,000 pieces.

You May Also Be Interested in

Skyworks Solutions Inc.
RF POWER DVDR 1.71-1.99GHZ SOT-6 / RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Lowest to $0.6468
Mini-Circuits
RF PWR DVDR 5MHZ-2.5GHZ 8SMD / RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Lowest to $58.9479
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Lowest to $60.0000
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Mini-Circuits
BP2C1+
Lowest to $3.5909
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Analog Devices Inc.
RF POWER DVDR 100MHZ-15GHZ 16QFN
Need more? Email Us
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3760 $51.0080
20+ $5.2316 $104.6320
30+ $5.0681 $152.0430
41+ $4.9046 $201.0886
53+ $4.7412 $251.2836
71+ $4.2507 $301.7997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess