Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 40MHz ~ 2.6GHz
P1dB 20.9dBm
Gain 15.9dB
Noise Figure 2.1dB
RF Type CATV, DBS, LTE, MMDS, Wireless LAN
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 63mA
Test Frequency 40MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 273599-PGA-105+
Ultra Librarian 3D Model Ultra Librarian PGA-105+ CAD Model

Description

The Mini-Circuits 273599-PGA-105+ is an RF amplifier designed for various applications and manufactured by Mini-Circuits.

  • Frequency Range: 40MHz to 2.6GHz
  • Gain: 15.9dB
  • Noise Figure: 2.1dB
  • Supply Voltage: 4.8V to 5.2V
  • Current Supply: 63mA
  • Mounting: Surface Mountable
  • Package: TO-243AA
  • Supplier Device Package: SOT-89
  • Status: Active
  • Standard Package: 1,000 pieces

You May Also Be Interested in

Ampleon USA Inc.
RF Amplifier IC 3.4GHz ~ 3.8GHz OMP-400-8G-1
Need more? Email Us
ECAD model for BLM10D3438-70ABGYZ
Freescale Semiconductor - NXP
IC AMP GSM 1.805-2.05GHZ TO270
Lowest to $12.9972
ECAD model for MW7IC18100NR1
Analog Devices Inc.
0.5 dB LSB 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 1700 - 2200 MHz | IC AMP WIMAX 1.7GHZ-2.2GHZ 24QFN
Lowest to $104.5876
ECAD model for HMC708LP5E
NXP / Nexperia
IC AMP CELLULAR 900MHZ TO272WB
Lowest to $45.1802
ECAD model for MWIC930NR1
Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
Broadcom Limited
IC RF AMP ISM 0HZ-1GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-2011-BLKG
Freescale Semiconductor - NXP
IC AMP CDMA 1.9-2.2GHZ TO272WB
Need more? Email Us
ECAD model for MHL19338N
Freescale Semiconductor - NXP
IC AMP W-CDMA 2.11-2.17GHZ TO270
Lowest to $63.2849
ECAD model for MW7IC2240NR1
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
ECAD model for SE2574BL-R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1142 $50.7408
58+ $1.7347 $100.6126
90+ $1.6805 $151.2450
123+ $1.6263 $200.0349
160+ $1.5721 $251.5360
213+ $1.4095 $300.2235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,855 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention