Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954658-BX80563E5345P
Series *
Ultra Librarian 3D Model Ultra Librarian BX80563E5345P CAD Model

Description

The Intel Core 2 Duo E5345 is a desktop processor based on the Intel Core microarchitecture. Designed for efficiency and dual-core performance, it caters to a range of computing needs from general productivity to multimedia applications. It’s a cost-effective solution for systems requiring balanced performance without excessive power consumption.

Applications

  • Desktop PCs for home and office use
  • Point-of-Sale (POS) systems
  • Thin client applications
  • Embedded systems requiring x86 architecture
  • Budget-friendly gaming rigs

Features

  • Dual-core processing: Enables multitasking and improved performance compared to single-core processors.
  • Intel Core Microarchitecture: Offers a balance of performance and power efficiency.
  • LGA 775 socket compatibility: Compatible with a wide range of motherboards.
  • Virtualization Technology (VT-x): Allows for running multiple operating systems or virtual machines on a single physical machine.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts processor frequency and voltage to minimize power consumption and heat generation.

Benefits

  • Improved Multitasking: Handles multiple applications simultaneously without significant slowdown.
  • Enhanced Productivity: Enables faster execution of common tasks and applications.
  • Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Reliable Performance: Provides a stable and dependable computing experience.
  • Cost-Effectiveness: Offers a good balance of performance and affordability.

Additional Details

The Intel Core 2 Duo E5345 features a clock speed of 2.40 GHz and a 800 MHz Front Side Bus (FSB). It has 4 MB of L2 cache, shared between the two cores, which significantly improves performance by reducing memory latency. The processor supports Intel's Virtualization Technology (VT-x), which allows for more efficient use of system resources. Its thermal design power (TDP) is relatively low, making it suitable for systems with limited cooling capabilities. The processor is designed for the LGA 775 socket, which was a popular socket for Intel processors during that era. It supports DDR2 and DDR3 memory, depending on the motherboard chipset. This processor is also compatible with Intel's Trusted Execution Technology (TXT), enhancing security by providing a hardware-based foundation for secure computing.

The Core 2 Duo E5345 is an excellent choice for users looking for a balance between performance and affordability in desktop and embedded applications. Its dual-core design and efficient architecture provide a reliable and responsive computing experience.

You May Also Be Interested in

Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention