EN
  • EN
  • DE

NCR2-123+

Part No NCR2-123+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:2 LTCC TRANSFORMER, 4700 - 120
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 4.7GHz ~ 12GHz
Phase Difference
Insertion Loss (Max) 2.7dB
Return Loss (Min) 16.93dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 887067-NCR2-123+
Ultra Librarian 3D Model Ultra Librarian NCR2-123+ CAD Model

Description

The 887067-NCR2-123+ is a balun designed for RF and wireless applications.

  • Package: 6-SMD, no lead
  • Mounting: Surface Mounted
  • Frequency Range: 4.7GHz to 12GHz
  • Phase Difference: 8 degrees
  • Insertion Loss: Maximum 2.7dB
  • Return Loss: Minimum 16.93dB
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.1642
Johanson Technology Inc.
2.45 GHz Balun / Matching Network : Optimized for Nordic Chipset nRF24L01/+
Lowest to $0.8039
Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
Murata Electronics North America
BALUN
Lowest to $0.2552
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4604 $52.3812
7+ $14.3265 $100.2855
11+ $13.8788 $152.6668
15+ $13.4311 $201.4665
20+ $12.9834 $259.6680
26+ $11.6403 $302.6478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess