EN
  • EN
  • DE

LTC4210-1CS6#TRMPBF

Part No LTC4210-1CS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-6
Feature Pins ON, TIMER
Win Source Part Number 072614-LTC4210-1CS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4210-1CS6#TRMPBF CAD Model

Description

LTC4210-1CS6#TRMPBF - Hot Swap Controller from Linear Technology

The LTC4210-1CS6#TRMPBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This compact and efficient device is housed in a 6-lead SOT-23 package, making it an excellent choice for space-constrained applications where board space is at a premium.

One of the key features of the LTC4210-1CS6#TRMPBF is its ability to control the inrush current during the insertion of electronic boards, thus preventing glitches on the power supply rail and protecting both the backplane and the card from damage. It achieves this through an adjustable soft-start function that gradually ramps up the load capacitor voltage, minimizing the risk of triggering overcurrent conditions that could lead to system instability or failure.

The device operates over a wide voltage range from 2.7V to 16.5V, making it versatile for various applications, including telecom, datacom, and other industrial systems. Its overcurrent output (OC) flag enables system monitoring and provides a quick response to any fault conditions, enhancing system reliability.

Additionally, the LTC4210-1CS6#TRMPBF offers an under-voltage lockout feature, which ensures that the hot swap action does not occur under sub-optimal voltage conditions, thus safeguarding the integrity of the system. The controller also includes a fast electronic circuit breaker to protect against prolonged overcurrent conditions by disconnecting the load after a certain delay, which is programmable through an external capacitor.

The device's low quiescent current is a boon for power-sensitive applications, ensuring minimal impact on the overall power budget. For thermal management, the LTC4210-1CS6#TRMPBF has an automatic retry feature that attempts to re-engage the load after a fault has been cleared, helping to reduce the need for manual intervention and system downtime.

In summary, the LTC4210-1CS6#TRMPBF from Linear Technology is a feature-rich hot swap controller that offers robust protection for electronic systems, with a focus on reliability, versatility, and space efficiency. Its advanced capabilities make it an essential component for managing power distribution in sophisticated electronic environments.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6758 $51.0822
19+ $5.3166 $101.0154
30+ $5.1370 $154.1100
42+ $4.7778 $200.6676
55+ $4.5982 $252.9010
68+ $4.4186 $300.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess