EN
  • EN
  • DE

MGVA-62+

Part No MGVA-62+
Manufacturer Mini-Circuits
Catalog Misc Products
Description Dual Matched MMIC Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830803-MGVA-62+
Ultra Librarian 3D Model Ultra Librarian MGVA-62+ CAD Model

Description

The MGVA-62+ is a wideband amplifier manufactured by Mini-Circuits. It is designed to provide high gain, excellent linearity, and a flat gain response over a broad frequency range. This amplifier is suitable for various applications, including communications systems, test and measurement equipment, and general-purpose signal amplification.

Applications

  • Communications systems
  • Test and measurement equipment
  • RF and microwave receivers
  • IF amplifiers
  • General-purpose signal amplification

Features

  • Wideband operation: Covers a broad frequency range, making it versatile for various applications.
  • High gain: Provides significant signal amplification.
  • Excellent linearity: Minimizes signal distortion, ensuring accurate signal reproduction.
  • Flat gain response: Maintains a consistent gain level across the frequency band.
  • Unconditionally stable: Ensures stable operation without oscillations.
  • Miniature size: Compact package allows for easy integration into space-constrained designs.

Benefits

  • Improved system performance: Enhances signal strength and reduces distortion, leading to better overall system performance.
  • Versatile application: Suitable for a wide range of applications due to its wideband operation and excellent performance characteristics.
  • Simplified design: Easy to integrate into circuit designs.
  • Reliable operation: Unconditionally stable design ensures reliable performance.

Additional Details

The MGVA-62+ operates over a wide frequency range. The gain, noise figure, and linearity performance are detailed in the product datasheet for various frequencies and operating conditions. It is typically biased with a DC supply voltage. Refer to the manufacturer's datasheet for detailed electrical characteristics, application circuit recommendations, and package dimensions. The device uses surface-mount technology (SMT) and is compatible with automated assembly processes. The datasheet also provides information on thermal management. The amplifier typically requires input and output matching networks to optimize performance for specific applications. The miniature size of the package makes it suitable for dense circuit board layouts.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0543 $60.6516
28+ $4.1476 $116.1328
44+ $4.0182 $176.8008
60+ $3.8877 $233.2620
77+ $3.7584 $289.3968
103+ $3.3703 $347.1409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess