Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.84GHz Center
Impedance 50Ohm
Bandwidth 180 MHz
Insertion Loss 3dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864159-BFCN-1840+
Ultra Librarian 3D Model Ultra Librarian BFCN-1840+ CAD Model

Description

The 864159-BFCN-1840+ is a ceramic filter from Mini-Circuits.

  • Manufacturer: Mini-Circuits
  • Application: Filters, band pass
  • Frequency: 1.84GHz center
  • Size: 0.126" L x 0.063" W
  • Height: 0.037"
  • Impedance: 50Ohm
  • Insertion Loss: 3dB
  • Package: 4-SMD, no lead
  • Packaging: Tape and reel
  • Pieces per package: 3,000
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1891
ECAD model for LFB212G45SG8A192
Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1432
ECAD model for LFB212G45BA1A220
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1100
ECAD model for LFB212G44BF1D046
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G45BAAD071
Murata Electronics North America
Lowest to $0.1093
ECAD model for LFB182G45CL3D178
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 1.8dB SMD 4Pin 0603 / FILTER BANDPASS 2.45GHZ
Lowest to $0.1343
ECAD model for LFB182G45SG9A272
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CL1D162
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G74SG9C288

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4311 $62.5866
14+ $8.5588 $119.8232
21+ $8.2914 $174.1194
28+ $8.0239 $224.6692
37+ $7.7564 $286.9868
49+ $6.9541 $340.7509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,456 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention