EN
  • EN
  • DE

LRMS-2H

Part No LRMS-2H
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Description RF Mixer, 5 to 1000 MHz, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013186-LRMS-2H
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRMS-2H CAD Model

Description

The LRMS-2H is a surface-mount mixer manufactured by Mini-Circuits. It is a level 7 (LO Drive) mixer designed for up- and down-conversion applications in various communication and instrumentation systems. It provides excellent performance characteristics such as low conversion loss, high isolation, and wide bandwidth, making it suitable for demanding RF and microwave designs.

Applications

  • Frequency Conversion: Used in radio receivers and transmitters to convert signals to different frequencies.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and other instruments for signal processing.
  • Satellite Communication Systems: Used in satellite transponders and ground stations for frequency translation.
  • Wireless Communication: Used in cellular base stations and wireless networking equipment.
  • Radar Systems: Used for frequency conversion in radar transceivers.

Features

  • Surface Mount Package: Compact size and easy to integrate into PCB designs.
  • Wideband Operation: Operates over a broad frequency range of 10 to 2500 MHz.
  • Low Conversion Loss: Exhibits a low conversion loss of typically 6.5 dB.
  • High Isolation: Provides high LO-to-RF and LO-to-IF isolation, minimizing unwanted signal leakage.
  • Level 7 (LO Drive): Requires a local oscillator (LO) drive level of +7 dBm.
  • Excellent Linearity: Offers good linearity performance, minimizing distortion and spurious signals.

Benefits

  • Improved System Performance: Low conversion loss and high isolation enhance overall system performance.
  • Simplified Integration: Surface mount package simplifies PCB layout and assembly.
  • Wide Application Range: Suitable for a variety of frequency conversion applications.
  • Reduced Signal Interference: High isolation minimizes unwanted signal leakage and interference.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Additional Details

The LRMS-2H is housed in a small surface mount package. It is designed to meet stringent environmental requirements. The device typically requires external matching components for optimal performance. It is used in applications where a compact, high-performance mixer is required. This mixer provides a cost-effective solution for frequency conversion in various RF and microwave systems.

You May Also Be Interested in

Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samsung
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess