EN
  • EN
  • DE
  • IT

IIS3DWBTR

Part No IIS3DWBTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ULTRA-WIDE BANDWIDTH, LOW-NOISE  /  Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5kHz 14-LGA (2.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr STMicroelectronics
Series ECOPACK®
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 16393 (±2g) ~ 2049 (±16g)
Bandwidth 5kHz
Output Type I2C, SPI
Voltage - Supply 2.1V ~ 3.6V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Base Product Number IIS3
Other Names 497-IIS3DWBTR,497-IIS3DWBCT,497-IIS3DWBDKR
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235075-IIS3DWBTR
Ultra Librarian 3D Model Ultra Librarian IIS3DWBTR CAD Model

Description

The IIS3DWBTR is a state-of-the-art vibration sensor from STMicroelectronics, designed to cater to the demanding needs of industrial applications. This ultra-high-performance 3-axis digital accelerometer is built for precision and efficiency, making it an ideal choice for condition monitoring and predictive maintenance systems.

Key Features

  • Wide Bandwidth: The IIS3DWBTR offers an exceptional measurement range with a wide bandwidth up to 6 kHz, suitable for capturing high-frequency vibrations.
  • High Resolution: With its 16-bit data output, it ensures high-resolution vibration measurements, enabling the detection of even the smallest anomalies in machinery.
  • Low Noise: The device boasts low noise density, which is critical for accurate and reliable measurements in industrial environments.
  • Multiple Operating Modes: It includes several operating modes, such as low-power and normal modes, allowing for versatility in power management based on the application's requirements.
  • Advanced Signal Processing: Embedded digital filtering capabilities reduce the need for external processing, streamlining system design and reducing system complexity.

Applications

The IIS3DWBTR is designed for a wide range of applications, including:

  • Predictive maintenance
  • Condition monitoring
  • Vibration analysis in industrial settings
  • Rotational and structural health monitoring
  • Asset management systems

Technical Specifications

The sensor operates within an extended temperature range from -40°C to +105°C, accommodating the harsh conditions often found in industrial environments. It is also offered in a small-form factor package, which is crucial for integration into compact systems without compromising performance.

Conclusion

The IIS3DWBTR from STMicroelectronics is a robust and reliable sensor that brings high-precision vibration detection to the forefront of industrial monitoring. Its combination of wide bandwidth, high resolution, and low noise makes it a premier choice for professionals seeking to enhance the operational efficiency and longevity of their machinery.

You May Also Be Interested in

Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5877 $61.1754
4+ $25.0976 $100.3904
7+ $24.3133 $170.1931
9+ $23.5290 $211.7610
11+ $22.7447 $250.1917
15+ $20.3918 $305.8770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess