Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency 0Hz ~ 7GHz
P1dB 20.7dBm
Gain 7.9dB
Noise Figure 5.1dB
RF Type CATV, DBS, LTE, MMDS, Wireless LAN
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 111mA
Test Frequency 1GHz
Grade -
Mounting Type Surface Mount
Package / Case 6-TDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LHY-84+ CAD Model

Description

LHY-84+ (RoHS compliant) is a wideband amplifier offering high dynamic range. Lead finish is matte tin. It has repeatable performance from lot to lot and is enclosed in a 2x2 mm QFN-style package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology

You May Also Be Interested in

Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
NXP / Nexperia
IC AMP CELL 2.11-2.17GHZ TO272WB
Need more? Email Us
ECAD model for MW6IC2240GNBR1
Skyworks Solutions Inc.
5GHZ 26DBM PA IN 4X4X0.9MM QFN
Lowest to $2.1904
ECAD model for SE5017L-R
Broadcom Limited
IC RF AMP ISM 0HZ-1GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-2011-BLKG
M/A-Com Technology Solutions
GaN Wideband Power Amplifier, 28 V, 5 W 20 - 2700 MHz
Need more? Email Us
ECAD model for NPA1008
Freescale Semiconductor - NXP
IC AMP GPS 100MHZ-1GHZ TO272WB
Lowest to $79.8316
ECAD model for MW7IC2040NBR1
Broadcom Limited
IC RF AMP 50MHZ-1.6GHZ
Need more? Email Us
ECAD model for MSA-1110
Analog Devices Inc.
GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Lowest to $4.3244
ECAD model for HMC413QS16G
NXP / Nexperia
IC AMP CELL 1.6-2.4GHZ TO272WB
Need more? Email Us
ECAD model for MW4IC2020NBR1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7936 $54.5552
16+ $6.3947 $102.3152
25+ $6.1949 $154.8725
34+ $5.9950 $203.8300
44+ $5.7952 $254.9888
58+ $5.1957 $301.3506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 672 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention