Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 717393-95040WP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 95040WP CAD Model

Description

The STMicroelectronics 95040WP is a 4 Kbit Serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) with high-speed clock compatibility. This robust memory component is an ideal storage solution for a wide range of embedded applications that require a reliable and efficient non-volatile memory to store configuration settings, calibration data, or small application code.

Key Features

  • Memory Size: 4 Kbits of EEPROM with 512 x 8-bit organization.
  • Interface: Serial Peripheral Interface (SPI) bus, ensuring simple integration with most microcontrollers.
  • Write Cycle Time: Fast 5 ms write cycle time for efficient data management.
  • Write Protection: Hardware and software protection features to prevent unintended writes.
  • Supply Voltage Range: Operating voltage from 2.5V to 5.5V, suitable for a variety of system power schemes.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in harsh environments.

Applications

The versatility of the 95040WP EEPROM makes it an excellent choice for numerous applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Devices
  • Automotive Systems
  • Medical Equipment
  • Internet of Things (IoT) Devices

Reliability and Support

STMicroelectronics is known for its commitment to quality and the 95040WP EEPROM is no exception. It comes with a standard warranty and comprehensive technical support, ensuring peace of mind for developers and product manufacturers. The component is also compliant with the RoHS directive, making it an environmentally responsible choice for modern electronic designs.

Conclusion

In conclusion, the STMicroelectronics 95040WP EEPROM is a highly reliable and versatile memory component that offers a wealth of features for secure data storage. Its compatibility with the SPI bus interface and its wide operating voltage and temperature ranges make it an excellent choice for a variety of applications that require a dependable non-volatile memory solution.

You May Also Be Interested in

Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5528 $67.5032
45+ $2.9151 $131.1795
69+ $2.8241 $194.8629
95+ $2.7330 $259.6350
123+ $2.6417 $324.9291
164+ $2.3686 $388.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention