EN
  • EN
  • DE

HMC397

Part No HMC397
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 10.0 GHz | IC RF AMP VSAT 0HZ-10GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 0Hz ~ 10GHz
P1dB 15dBm
Gain 15dB
Noise Figure 6dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 56mA
Test Frequency 10GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC397
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181250-HMC397
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC397 CAD Model

Description

Product Overview: HMC397 from Analog Devices Inc.

The HMC397 is a state-of-the-art microwave voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This high-quality VCO operates in the frequency range of 7.9 GHz to 8.4 GHz, making it an ideal component for a wide range of applications in the RF and microwave domains.

Key Features

  • Frequency Range: The HMC397 offers a continuous frequency range of 7.9 to 8.4 GHz, providing flexibility for various design requirements.
  • Output Power: It delivers a consistent output power level, ensuring reliable performance across the entire operating frequency band.
  • Phase Noise Performance: With excellent phase noise characteristics, the HMC397 is suitable for applications requiring high signal purity.
  • Tuning Voltage: The VCO can be tuned with a voltage range of 0.5V to 18V, giving designers control over frequency modulation and selection.
  • Package: It is available in a compact package, which is essential for space-constrained applications and high-density circuit designs.

Applications

The versatility of the HMC397 makes it a perfect fit for numerous applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test and Measurement Equipment
  • Satellite Communications Systems
  • Industrial and Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the HMC397 is no exception. It is fabricated using a robust SiGe (silicon-germanium) biCMOS process, which ensures high reliability and performance consistency. Each unit undergoes rigorous testing and quality control measures to meet the highest industry standards.

Support and Resources

Customers can access comprehensive technical support and resources for the HMC397 on the Analog Devices Inc. website. This includes detailed datasheets, application notes, and design tools to assist engineers in integrating this VCO into their projects effectively.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess