EN
  • EN
  • DE

LHA-13HLN+

Part No LHA-13HLN+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CATV 1MHZ-1GHZ 12MCLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1MHz ~ 1GHz
P1dB 28.1dBm
Gain 20.3dB
Noise Figure 1.4dB
RF Type CATV, Cellular
Voltage - Supply 8V
Current - Supply 239mA
Test Frequency 250MHz
Mounting Type Surface Mount
Package / Case 12-VQFN Exposed Pad
Supplier Device Package 12-MCLP (3x3)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847080-LHA-13HLN+
Ultra Librarian 3D Model Ultra Librarian LHA-13HLN+ CAD Model

Description

The 847080-LHA-13HLN+ is an RF Amplifier designed for use in RF and wireless applications. It operates at a test frequency of 250MHz and has a frequency range of 1MHz to 1GHz.

  • Gain: 20.3dB
  • Noise Figure: 1.4dB
  • Current Supply: 239mA
  • P1dB: 28.1dBm
  • RF Type: CATV and Cellular
  • Voltage Supply: 8V
  • Package: Surface Mount, 12-VQFN Exposed Pad
  • Supplier Device Package: 12-MCLP (3x3)
  • Manufacturer: Mini-Circuits
  • EAR99: Yes
  • MSL Level: 1
  • ECCN Code: 8542.33.0001
  • HTSUS Code: 8542.33.0001

You May Also Be Interested in

NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2534 $84.7602
5+ $26.4307 $132.1535
7+ $25.5193 $178.6351
10+ $23.6964 $236.9640
13+ $22.7851 $296.2063
16+ $21.8736 $349.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess