EN
  • EN
  • DE

LFCN-3800D+

Part No LFCN-3800D+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC LOW PASS FILTER, DC - 3900
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 4.85GHz
Impedance 50Ohm
Insertion Loss 1.5dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 827579-LFCN-3800D+
Ultra Librarian 3D Model Ultra Librarian LFCN-3800D+ CAD Model

Description

The 827579-LFCN-3800D+ is a ceramic filter designed for electronic applications.

  • Manufacturer: Mini-Circuits
  • Type: Low Pass Filter
  • Package Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Impedance: 50Ohm
  • Frequency Range: 4.85GHz
  • Insertion Loss: 1.5dB
  • Package: 4-SMD, No Lead
  • Mounting: Surface Mount
  • Packaging: Tape and Reel
  • Product Line Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 12100 - 1
Lowest to $13.7686
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2000
Lowest to $5.4327
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3357
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2800 - 34
Lowest to $9.0711
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2170 - 23
Lowest to $6.8904
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.3896
Anatech Electronics Inc.
2700 MHZ CERAMIC BAND PASS FILTE
Lowest to $107.4598
Mini-Circuits
LTCC LOW PASS FILTER, DC - 800 M
Lowest to $5.2590

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess