Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr 3M
Series 3000
Package Bulk
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 16
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.112" (2.84mm)
Insulation Height 0.340" (8.64mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin-Lead
Contact Material Copper Alloy
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Features Keying Slot, Mounting Flange
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1.75A
Contact Finish Thickness - Post 200.0µin (5.08µm)
Base Product Number 3408
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 34085002,80001414285,80610097125,54007327240,80-6100-9712-5,00076308634704,MHR16G,07630863470,7010349322,5400732724,MHR16K
Standard Package 350
Win Source Part Number 1026061-3408-5002
Ultra Librarian 3D Model Ultra Librarian 3408-5002 CAD Model

Description

The 1026061-3408-5002 is a 16 position header connector manufactured by 3M.

  • Manufacturer: 3M
  • Product Name: 1026061-3408-5002
  • Positions: 16
  • Type: Header connector
  • Pin Type: Male
  • Mounting Feature: Mounting flange
  • Keying: Keying slot
  • Pitch: 0.100 inches (2.54mm)
  • Connection Style: Board to board or cable
  • Fastening Type: Push-pull
  • Shrouding: Shrouded-4 wall
  • Temperature Range: -55°C to 105°C
  • Current Rating: 1.75A
  • Contact Finish (Mating): Gold (30.0μin or 0.76μm)
  • Contact Finish (Post): Tin-Lead (200.0μin or 5.08μm)
  • Insulation Material: Polycyclohexylenedimethylene terephthalate (PCT), polyester, glass filled
  • Flammability Rating: UL94 V-0
  • ECCN: EAR99 compliant

You May Also Be Interested in

Amphenol Aerospace Operations
PLUG / Position Circular Connector
Need more? Email Us
ECAD model for MS27484E10F98B
TE Connectivity
Lowest to $25.8950
ECAD model for HDP26-24-47SE-L017
TE Connectivity
Lowest to $30.7580
ECAD model for HDP26-24-35SN
TE Connectivity
Lowest to $20.6743
ECAD model for HDP24-24-29PE
Samtec Inc.
Conn Power Terminal Strip HDR 2Power/40Signal POS Solder ST Thru-Hole 56 Terminal 1 Port
Need more? Email Us
ECAD model for PETC-01-40-01-01-S-VT-LC
Samtec Inc.
CONN BRD STACK 2.00 4POS / 4 Position Header Spacer Connector 0.079" (2.00mm) Tin Through Hole
Lowest to $0.2884
ECAD model for TW-04-12-T-S-900-110
3M
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $6.7790
ECAD model for N3408-6302RB
JST Sales America Inc.
CONN HEADER R/A 4POS 1.5MM / Connector Header Through Hole, Right Angle 4 position 0.059" (1.50mm)
Lowest to $0.1444
ECAD model for S4B-ZR(LF)(SN)
Amphenol Sine Systems Corp
CONN PLUG HSNG MALE 29POS INLINE / 29 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for AHDM06-24-29PR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention