EN
  • EN
  • DE

JTOS-535+

Part No JTOS-535+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826527-JTOS-535+
Ultra Librarian 3D Model Ultra Librarian JTOS-535+ CAD Model

Description

The JTOS-535+ is a voltage-controlled oscillator (VCO) manufactured by Mini-Circuits. It's designed to provide a stable and tunable frequency source for a variety of applications. This particular model is known for its compact size, low phase noise, and wide tuning range, making it suitable for integration into diverse electronic systems.

Applications

  • Phase-Locked Loops (PLLs): Used as the core frequency generation component in PLL circuits.
  • Frequency Synthesizers: Employed in synthesizers to generate various frequencies with precision.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and other instruments.
  • Communication Systems: Utilized in transmitters and receivers for frequency generation and modulation.
  • Radar Systems: Found in local oscillators for radar applications.

Features

  • Wide Tuning Range: Offers a broad frequency tuning range, enabling flexibility in applications.
  • Low Phase Noise: Provides a clean output signal with minimal phase noise, critical for signal integrity.
  • Compact Size: Small form factor allows for easy integration into space-constrained designs.
  • Stable Performance: Delivers consistent and reliable performance over a wide range of operating conditions.
  • Voltage Controlled: Frequency can be adjusted by varying the input voltage.

Benefits

  • Improved System Performance: Low phase noise contributes to better signal-to-noise ratio and overall system performance.
  • Design Flexibility: Wide tuning range provides flexibility in frequency selection and system design.
  • Reduced Size and Weight: Compact size allows for smaller and lighter electronic devices.
  • Simplified Integration: Easy to integrate into existing systems due to its standard interface and compact design.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details

The JTOS-535+ typically operates within a specific voltage range for tuning, and its output power is usually specified in dBm. It is often supplied in a surface-mount package for automated assembly. Specific technical specifications such as the exact frequency range, tuning sensitivity, and phase noise performance can be found in the manufacturer's datasheet. The device is also RoHS compliant, ensuring it meets environmental standards. Understanding the specific voltage requirements and impedance matching is critical for optimal performance.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess