EN
  • EN
  • DE

HHM1548E1

Part No HHM1548E1
Manufacturer TDK Corporation
Catalog Balun
Description Multilayer Balun
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Frequency Range 3.2GHz ~ 3.9GHz
Impedance - Unbalanced/Balanced 50 / 200 Ohm
Phase Difference 180° ±10
Insertion Loss (Maximum) 1.2dB
Return Loss (Minimum) 10dB
Package 0805
Mounting SMD
Win Source Part Number 1180395-HHM1548E1
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Family Name HHM
Introduction Date July 26, 2001
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HHM1548E1 CAD Model

Description

The HHM1548E1 from TDK Corporation is an RF/IF and RFID electronic component.

  • Package: Reel - TR
  • Mounting: SMD
  • Package: 0805
  • Frequency Range: 3.2GHz ~ 3.9GHz
  • Impedance: 50 / 200 Ohm (Unbalanced/Balanced)
  • Phase Difference: 180° ±10
  • Family Name: HHM
  • ECCN: EAR99
  • Estimated EOL Date: 2025
  • Insertion Loss (Maximum): 1.2dB
  • Return Loss (Minimum): 10dB
  • Introduction Date: July 26, 2001

You May Also Be Interested in

TDK Corporation
XFRMR BALUN RF DVB-H SMD
Lowest to $0.1482
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153
Anaren
BALUN 200MHZ-2.5GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Need more? Email Us
Mini-Circuits
Lowest to $7.0270
Anaren
BALUN 1.7GHZ-2.2GHZ 50/100 0805 / Ultra Low Profile 0805 Balun
Lowest to $0.8316
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 50/50 5SMD / High Frequency Ceramic Solutions
Lowest to $0.3072
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2267 $51.0075
540+ $0.1860 $100.4400
835+ $0.1802 $150.4670
1,150+ $0.1744 $200.5600
1,485+ $0.1686 $250.3710
1,985+ $0.1512 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess