Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 50MHz ~ 1GHz
Phase Difference 3°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 19.25dB
Package / Case 6-SMD, J-Lead
Mounting Type Surface Mount
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 166406-JTX-2-10T+
Ultra Librarian 3D Model Ultra Librarian JTX-2-10T+ CAD Model

Description

The 166406-JTX-2-10T+ is a balun manufactured by Mini-Circuits.

  • Frequency Range: 50MHz to 1GHz
  • Phase Difference: 3 degrees
  • Insertion Loss: 1.0dB
  • Return Loss: 19.25dB
  • Package Type: 6-SMD, J-Lead
  • Packaging: Tape & reel
  • Standard Package Quantity: 500 pcs

You May Also Be Interested in

Mini-Circuits
1:3 CORE & WIRE TRANSFORMER, 2 -
Lowest to $7.6535
ECAD model for TCM3-1TX+
Mini-Circuits
1:2 MMIC TRANSFORMER, 5500 - 135
Lowest to $7.6128
ECAD model for MTX2-143+
TDK Corporation
BALUN 2.3GHZ-3.8GHZ 50/100 0603
Lowest to $0.3603
ECAD model for HHM1711Q1
TDK Corporation
BALUN 880MHZ-960MHZ 50/50 0603
Need more? Email Us
ECAD model for HHM1776B3
Walsin Technology Corporation
BALUN
Lowest to $0.0921
ECAD model for RFBLN2012090BM6T16
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Need more? Email Us
ECAD model for BALF-ATM-01E3
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 5 -
Lowest to $8.7970
ECAD model for TC1-1T-152X+
M/A-Com Technology Solutions
Surface mount | BALUN 5MHZ-200MHZ 75/75 6SMD GW
Lowest to $2.2682
ECAD model for MABA-009572-CF18A0
TDK Corporation
MULTILAYER BALUN FOR 2400 - 2500
Lowest to $0.1175
ECAD model for HHM1713E2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4004 $50.4024
15+ $6.8927 $103.3905
23+ $6.6773 $153.5779
31+ $6.4619 $200.3189
41+ $6.2465 $256.1065
54+ $5.6003 $302.4162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention